BBP-101+ is a coaxial bandpass filter designed for frequency selection between 94 and 108 MHz with a power handling capability of 50 W. It features a BNC-male to BNC-female connectorized package, measuring 14.47 x 65.79 mm, and provides a typical VSWR of 1.2:1 within the passband. The filter exhibits insertion loss of 2.3 to 3.5 dB, group delay of approximately 45 ns, and minimum 60 dB rejection in stop bands. Operating temperature ranges from -40°C to 85°C, with storage temperatures from -55°C to 100°C. The part is RoHS compliant.
BBP-101+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 94 to 108 MHz, and offers good matching within the passband with high out of band rejection. The filter uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
RF FILTER BAND PASS 101MHZ BNC
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-101+ | 3157-BBP-101+-ND |
| Product Name | Lumped LC Band Pass Filter, 94 - 108 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 101 dB | 3.5 dB |
| Package Type | Connectorized | BNC In-Line Module |