The QCV-211+ is a 2-way, 90° RF power splitter designed for operation within the frequency range of 130 to 210 MHz. It features a compact EIA-1210 package size of 3.2mm x 2.0mm, which contributes to reduced parasitics and improved performance in various applications. The device supports a maximum power input of 10W, with a linear derating to 3W at 100°C ambient temperature. This splitter exhibits low amplitude unbalance of 0.6 dB and phase unbalance of 4 degrees, making it suitable for integration into systems such as image reject mixers, balanced amplifiers, and I&Q modulators. The isolation levels are rated at a minimum of 18 dB across the specified frequency range, with typical insertion loss values of 0.6 dB at lower frequencies and up to 1.0 dB at the upper end of the range. The QCV-211+ is also RoHS compliant and available in tape and reel packaging options.
RF Power Divider 130MHz ~ 210MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 130MHz ~ 210MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead
RF Power Divider 130MHz ~ 210MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead
RF PWR DVDR 130MHZ-210MHZ 6SMD Product overview: QCV-211+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHZ, 210MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 130MHZ, 210MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCV-211+ can be used for catalog matching and distributor lookup.
RF Power Divider 130 MHz ~ 210 MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 3157-QCV-211+CT-ND | 851-QCV-211+ | QCV-211+ |
| Product Name | RF Power Dividers/Splitters | 130MHZ 210MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 6-SMD, No Lead | Tape & Reel (TR) | 6-SMD, No Lead |
| Insertion Loss | 0.80 dB | 0.80 dB | 0.80 dB |
| Isolation | 18.00 dB |