Mini-Circuits RF Power Dividers/Splitters QCS-981+

Description
RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCS-981+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-981+CT-ND
RF Power Dividers/Splitters 3157-QCS-981+CT-ND
RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-981+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-981+DKR-ND
RF Power Dividers/Splitters 3157-QCS-981+DKR-ND
RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-981+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-981+TR-ND
RF Power Dividers/Splitters 3157-QCS-981+TR-ND
RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 540MHz ~ 980MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - QCS-981+ - QCS-981+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCS-981+
QCS-981+
RF Power Dividers/Splitters - QCS-981+ QCS-981+
Manufacturer: Mini-Circuits Win Source Part Number: 890577-QCS-981+ Features: RF Power Divider 540 MHz ~ 980 MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-QCS-981+DKR, 3157-QCS-981+TR, 3157-QCS-981+CT

Manufacturer: Mini-Circuits
Win Source Part Number: 890577-QCS-981+
Features: RF Power Divider 540 MHz ~ 980 MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-QCS-981+DKR, 3157-QCS-981+TR, 3157-QCS-981+CT

Buy Now Datasheet
540MHZ 980MHZ Rf Power Divider Splitter - 851-QCS-981+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
540MHZ 980MHZ Rf Power Divider Splitter
851-QCS-981+
540MHZ 980MHZ Rf Power Divider Splitter 851-QCS-981+
RF PWR DVDR 540MHZ-980MHZ 0805 Product overview: QCS-981+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MHZ, 980MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 540MHZ, 980MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-981+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 540MHZ-980MHZ 0805 Product overview: QCS-981+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 540MHZ, 980MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 540MHZ, 980MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-981+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCS-981+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCS-981+
RF Power Dividers/Splitters QCS-981+
RF Power Divider 540 MHz ~ 980 MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 540 MHz ~ 980 MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCS-981+CT-ND QCS-981+ 851-QCS-981+ QCS-981+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - QCS-981+ 540MHZ 980MHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 0805 (2012 Metric), 6 PC Pad Tape & Reel (TR) 0805 (2012 Metric), 6 PC Pad
Insertion Loss 0.90 dB 0.90 dB 0.90 dB
Isolation 17.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-6.35G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6200.00 to 6500.00 MHz
Insertion Loss 0.30 dB
View Details
Power Splitters/Combiners - WM4PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 6000.00 to 26500.00 MHz
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers
1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details