Mini-Circuits RF Power Dividers/Splitters - QCS-592+ QCS-592+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 834586-QCS-592+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 834586-QCS-592+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - QCS-592+ - QCS-592+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCS-592+
QCS-592+
RF Power Dividers/Splitters - QCS-592+ QCS-592+
Manufacturer: Mini-Circuits Win Source Part Number: 834586-QCS-592+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 834586-QCS-592+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
3100MHz 5900MHz Rf Power Divider Splitter - 851-QCS-592+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3100MHz 5900MHz Rf Power Divider Splitter
851-QCS-592+
3100MHz 5900MHz Rf Power Divider Splitter 851-QCS-592+
Combiner/Splitter 3100MHz to 5900MHz 6-Pin Case GE0805C-1 T/R Product overview: QCS-592+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3100MHz, 5900MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3100MHz, 5900MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-592+ can be used for catalog matching and distributor lookup.

Combiner/Splitter 3100MHz to 5900MHz 6-Pin Case GE0805C-1 T/R Product overview: QCS-592+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3100MHz, 5900MHz. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 3100MHz, 5900MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-592+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-QCS-592+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-592+CT-ND
RF Power Dividers/Splitters 3157-QCS-592+CT-ND
RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-592+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-592+DKR-ND
RF Power Dividers/Splitters 3157-QCS-592+DKR-ND
RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCS-592+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCS-592+TR-ND
RF Power Dividers/Splitters 3157-QCS-592+TR-ND
RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 3.1GHz ~ 5.9GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Power Dividers/Splitters - QCS-592+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCS-592+
RF Power Dividers/Splitters QCS-592+
RF Power Divider 3.1 GHz ~ 5.9 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

RF Power Divider 3.1 GHz ~ 5.9 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number QCS-592+ 851-QCS-592+ 3157-QCS-592+CT-ND QCS-592+
Product Name RF Power Dividers/Splitters - QCS-592+ 3100MHz 5900MHz Rf Power Divider Splitter RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Case GE0805C-1 0805 (2012 Metric), 6 PC Pad 0805 (2012 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDG-02B-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
View Details
RF Power Dividers/Splitters - 3157-ZFRSC-42B-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.40 dB
View Details
500 to 2000MHz – 2 Way Power Divider/Splitter - UIY2PD2854A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Power Splitters/Combiners - WM4PD-0.5-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 26500.00 MHz
View Details