Mini-Circuits RF Power Dividers/Splitters - QCS-592 QCS-592

Description
Manufacturer: Mini-Circuits Win Source Part Number: 834585-QCS-592 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mini-Circuits Win Source Part Number: 834585-QCS-592 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - QCS-592 - QCS-592 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCS-592
QCS-592
RF Power Dividers/Splitters - QCS-592 QCS-592
Manufacturer: Mini-Circuits Win Source Part Number: 834585-QCS-592 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 834585-QCS-592
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QCS-592
Product Name RF Power Dividers/Splitters - QCS-592
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-350-3800 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 350.00 to 3800.00 MHz
View Details
PD-0040, Resistive Power Divider - PD-0040 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 40000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11596-ND - DigiKey
Specs
Package Type / Form Factor 7-SMD, No Lead
Isolation 15.00 dB
View Details
RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers