Mini-Circuits RF Power Dividers/Splitters BP4C-5

Description
RF Power Divider
Description
RF Power Divider

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - BP4C-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
BP4C-5
RF Power Dividers/Splitters BP4C-5
RF Power Divider

RF Power Divider

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number BP4C-5
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
8 Way Power Divider - 5o34104400 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 18000.00 to 40000.00 MHz
View Details
Power Splitters/Combiners - WM8PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details