Manufacturer: Mini-Circuits
Win Source Part Number: 890576-QCS-312+
Features: RF Power Divider 1.7 GHz ~ 3.1 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-QCS-312+TR, 3157-QCS-312+CT, 3157-QCS-312+DKR
RF Power Divider 1.7GHz ~ 3.1GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
RF Power Divider 1.7GHz ~ 3.1GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
RF Power Divider 1.7GHz ~ 3.1GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
ULTRA-SMALL CERAMIC LTCC POWER SPLITTER/COMBINER Product overview: QCS-312+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCS-312+ can be used for catalog matching and distributor lookup.
RF Power Divider 1.7 GHz ~ 3.1 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | QCS-312+ | 3157-QCS-312+DKR-ND | 851-QCS-312+ | QCS-312+ |
| Product Name | RF Power Dividers/Splitters - QCS-312+ | RF Power Dividers/Splitters | Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Package Type / Form Factor | 0805 (2012 Metric), 6 PC Pad | Case GE-0805C-1 | 0805 (2012 Metric), 6 PC Pad |