Mini-Circuits 2.5GHZ 4.5GHZ Rf Power Divider Splitter QCN-45+

Description
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD Product overview: QCN-45+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 4.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5GHZ, 4.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-45+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD Product overview: QCN-45+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 4.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5GHZ, 4.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-45+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5GHZ 4.5GHZ Rf Power Divider Splitter - 851-QCN-45+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHZ 4.5GHZ Rf Power Divider Splitter
851-QCN-45+
2.5GHZ 4.5GHZ Rf Power Divider Splitter 851-QCN-45+
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD Product overview: QCN-45+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 4.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5GHZ, 4.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-45+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD Product overview: QCN-45+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ, 4.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 2.5GHZ, 4.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-45+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-45+ - QCN-45+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCN-45+
QCN-45+
RF Power Dividers/Splitters - QCN-45+ QCN-45+
Manufacturer: Mini-Circuits Win Source Part Number: 285507-QCN-45+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 285507-QCN-45+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-QCN-45+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-45+TR-ND
RF Power Dividers/Splitters 3157-QCN-45+TR-ND
RF Power Divider 2.5GHz ~ 4.5GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.5GHz ~ 4.5GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCN-45+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-45+DKR-ND
RF Power Dividers/Splitters 3157-QCN-45+DKR-ND
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD

RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCN-45+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-45+CT-ND
RF Power Dividers/Splitters 3157-QCN-45+CT-ND
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD

RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD

Buy Now Datasheet
RF Power Dividers/Splitters - QCN-45+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-45+
RF Power Dividers/Splitters QCN-45+
RF Power Divider 2.5 GHz ~ 4.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 2.5 GHz ~ 4.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-QCN-45+ QCN-45+ 3157-QCN-45+TR-ND QCN-45+
Product Name 2.5GHZ 4.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters - QCN-45+ RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 6-SMD, No Lead 6-SMD, No Lead
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34108633 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Space Qualified 2-Way Power Divider 6005265-SQ - 6005265-SQ - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-136-174-K3-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 136.00 to 174.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC8PD-02263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 3.20 dB
Isolation 18.00 dB
View Details