WMRD08-7.2-S is an 8-way resistive divider with a DC to 7.2 GHz bandwidth and 50 Ohm impedance, designed for indoor use with SMA-female connectors. It has a total insertion loss of 18.1 to 19.6 dB, a return loss of at least 9.5 dB on the input port, and 30.1 dB isolation between groups of output ports. The device handles up to +30 dBm CW input power at +25°C, derating linearly to +25 dBm at +85°C. It operates from -40°C to +85°C with a storage range of -55°C to +100°C, and is housed in an aluminum enclosure with brass and beryllium copper connectors, gold plated. The part is RoHS3 compliant and weighs 59.0 g.
WMRD08-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WMRD08-7.2-S |
| Product Name | Resistive Power Splitters/Taps |
| Package Type / Form Factor | Connectorized Module |