Mini-Circuits RF Power Dividers/Splitters QCN-27+

Description
RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet
Description
RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-QCN-27+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-27+DKR-ND
RF Power Dividers/Splitters 3157-QCN-27+DKR-ND
RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCN-27+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-27+CT-ND
RF Power Dividers/Splitters 3157-QCN-27+CT-ND
RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-QCN-27+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-QCN-27+TR-ND
RF Power Dividers/Splitters 3157-QCN-27+TR-ND
RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.7GHz ~ 2.7GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet
RF Power Dividers/Splitters - QCN-27+ - QCN-27+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - QCN-27+
QCN-27+
RF Power Dividers/Splitters - QCN-27+ QCN-27+
Manufacturer: Mini-Circuits Win Source Part Number: 834577-QCN-27+ Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 834577-QCN-27+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
1.7GHZ 2.7GHZ Rf Power Divider Splitter - 851-QCN-27+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7GHZ 2.7GHZ Rf Power Divider Splitter
851-QCN-27+
1.7GHZ 2.7GHZ Rf Power Divider Splitter 851-QCN-27+
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD Product overview: QCN-27+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.7GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-27+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD Product overview: QCN-27+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7GHZ, 2.7GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.7GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-QCN-27+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - QCN-27+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
QCN-27+
RF Power Dividers/Splitters QCN-27+
RF Power Divider 1.7 GHz ~ 2.7 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

RF Power Divider 1.7 GHz ~ 2.7 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-QCN-27+DKR-ND QCN-27+ 851-QCN-27+ QCN-27+
Product Name RF Power Dividers/Splitters RF Power Dividers/Splitters - QCN-27+ 1.7GHZ 2.7GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, No Lead Tape & Reel (TR) 6-SMD, No Lead
Insertion Loss 0.50 dB 0.50 dB 0.50 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details
2-Way Power Dividers 6020080 - 6020080 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.80 dB
View Details
16-Way Power Dividers/Combiners - NPD16-260-460-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 260.00 to 460.00 MHz
View Details
RF Power Dividers/Splitters - 3157-EP4KA+CT-ND - DigiKey
Specs
Package Type / Form Factor 32-VFQFN Exposed Pad
Insertion Loss 1.10 dB
Isolation 14.00 dB
View Details
2 suppliers