Mini-Circuits RF Power Dividers/Splitters ZB4PD1-500-S+

Description
4 WAYS PWRSPLTR, 5-500 MHZ, 50
Request a Quote Datasheet
Description
4 WAYS PWRSPLTR, 5-500 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZB4PD1-500-S+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZB4PD1-500-S+-ND
RF Power Dividers/Splitters 3157-ZB4PD1-500-S+-ND
4 WAYS PWRSPLTR, 5-500 MHZ, 50

4 WAYS PWRSPLTR, 5-500 MHZ, 50

Buy Now Datasheet
500 MHZ Rf Power Divider Splitter - 851-ZB4PD1-500-S+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 MHZ Rf Power Divider Splitter
851-ZB4PD1-500-S+
500 MHZ Rf Power Divider Splitter 851-ZB4PD1-500-S+
4 WAYS PWRSPLTR, 5-500 MHZ, 50 Product overview: ZB4PD1-500-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZB4PD1-500-S+ can be used for catalog matching and distributor lookup.

4 WAYS PWRSPLTR, 5-500 MHZ, 50 Product overview: ZB4PD1-500-S+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ZB4PD1-500-S+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-ZB4PD1-500-S+-ND 851-ZB4PD1-500-S+
Product Name RF Power Dividers/Splitters 500 MHZ Rf Power Divider Splitter
0º Power Divider Division: 4-Way
Package Type / Form Factor Module Tray
Insertion Loss 0.90 dB 0.90 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

12-Way Power Dividers/Combiners - NPD12-2000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 2000.00 to 18000.00 MHz
View Details
8 Ways DC Pass Power Splitter, 950 - 2200 MHz, 75Ω - ZB8PD-22-75+ - Mini-Circuits
Specs
0º Power Divider Division: 8-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-2.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 2300.00 MHz
Insertion Loss 0.15 dB
View Details