Mini-Circuits Attenuators QAT-30+

Description
RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-30+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad

RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-30+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad

RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-30+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad

RF Attenuators 30dB 0Hz ~ 50GHz 50 Ohms 1W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-30+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-30+
Attenuators QAT-30+
RF Attenuators 30dB 0 Hz ~ 50 GHz 50 Ohms 1W 6-TDFN Exposed Pad

RF Attenuators 30dB 0 Hz ~ 50 GHz 50 Ohms 1W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-30+CT-ND QAT-30+
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Attenuator - 852-DAT-31A-SP+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 4 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details