Mini-Circuits Attenuators BW-N1W5+

Description
FXD ATTEN 5W N F/M 1DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 1DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N1W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-N1W5+-ND
Attenuators 3157-BW-N1W5+-ND
FXD ATTEN 5W N F/M 1DB ROHS

FXD ATTEN 5W N F/M 1DB ROHS

Buy Now Datasheet
Attenuators - BW-N1W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N1W5+
Attenuators BW-N1W5+
RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 1dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N1W5+-ND BW-N1W5+
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-QAT-4+CT-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-TDFN Exposed Pad
View Details
3 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details