The ROS-404-219+ is a surface mount voltage controlled oscillator designed for wireless communication and SMR repeater applications, covering a frequency range of 375 to 410 MHz with a +2 dBm output power. It operates from a 5 V supply with a maximum supply voltage of 7 V and a maximum tuning voltage of 7 V. The device features a tuning sensitivity of 0.5 to 2.2 MHz/V, low phase noise of -87 dBc/Hz at 1 kHz offset, and harmonics levels below -90 dBc. It is housed in a CK605 case with dimensions of 12.70 × 12.70 × 4.57 mm, supports aqueous washability, and is RoHS compliant. The operating temperature range is -55°C to 85°C, with a storage range up to 100°C.
VCO / SURF MOUNT / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-404-219+ |
| Product Name | VCO / SURF MOUNT / RoHS |
| Oscillator Type | VCO |