The POS-200+ is a plug-in voltage-controlled oscillator designed for frequency synthesizers and test instruments, operating from 100 to 200 MHz with a +10 dBm typical output power. It is housed in a hermetically sealed CASE STYLE: A06, measuring 19.558 × 20.32 × 10.16 mm. Tuning sensitivity is 7.1-8.6 MHz/V, with phase noise of -80, -102, -122, and -142 dBc/Hz at 1, 10, 100, and 1 kHz offsets respectively. Harmonic suppression is typically -24 dBc. The device operates from a 12 V supply with a maximum of 16 V and a tuning voltage limit of +18 V. It functions reliably from -55°C to 85°C and is RoHS compliant.
VOLTAGE CONT OSC / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | POS-200+ |
| Product Name | VOLTAGE CONT OSC / RoHS |
| Features / Standards | RoHS |