The ROS-4303-119+ is a surface-mount voltage-controlled oscillator designed for wireless communications and WiMAX applications, operating between 4195 and 4415 MHz with a +4.6 dBm typical output power. It features low phase noise of -69 dBc/Hz at 1 kHz, -96 dBc/Hz at 10 kHz, and -137 dBc/Hz at 1 MHz, with a tuning sensitivity of 78 to 90 MHz/V and a DC operating voltage range of 5 V. The device is housed in a CK605 case with dimensions of 12.70 mm × 12.70 mm × 4.57 mm, supports aqueous washability, and is RoHS compliant. It operates from -55°C to 85°C, has a maximum supply voltage of 6.5 V, and a maximum tuning voltage of 7 V.
VCO / SURF MOUNT / RoHS ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-4303-119+ |
| Product Name | VCO / SURF MOUNT / RoHS ESD-P |
| Oscillator Type | VCO |