The POS-1025+ is a plug-in voltage-controlled oscillator for linear tuning between 685 MHz and 1025 MHz, designed for cellular up and down converters, wideband frequency synthesizers, and signal generators. It operates from a 5 V supply, delivers +8.5 dBm typical output power, and exhibits phase noise of -136 dBc/Hz typ. at 1 MHz offset. The device is housed in a hermetically sealed A06 case measuring 19.558 mm × 20.32 mm × 7.239 mm, with tuning sensitivity of 1.2 MHz/V and a pulling and pushing tolerance of -17 dBc and -23 dBc respectively. Environmental ratings are specified as ENV01, with operation from -55°C to 85°C and 50 ohm system impedance. The part is RoHS compliant.
VOLTAGE CONT OSC / RoHS
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | POS-1025+ |
| Product Name | VOLTAGE CONT OSC / RoHS |
| Features / Standards | RoHS |