BBP-60+ is a 50Ω elliptic bandpass filter designed for applications requiring high rejection, image rejection, and IF signal processing, with a passband of 55 to 67 MHz. It features a maximum insertion loss of 1.5 dB, a VSWR of 1.7:1 in the passband, and a stopband attenuation exceeding 35 dB beyond 44 MHz and 79 MHz. The device operates from -55°C to 100°C and handles a maximum RF input power of 0.5 W. It is housed in a shielded CASE STYLE: FF55 and comes with BNC connectors. The part is RoHS compliant.
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
LUMPED LC BPF, 55 - 67 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-60+ | 3157-BBP-60+-ND |
| Product Name | Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Filter Technology | Passive Filter | |
| Fc | 60 MHz |