Mini-Circuits Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω PIF-50+

Description
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a center frequency of 50 MHz and a passband of 41 to 58 MHz, designed for 50Ω impedance applications such as harmonic rejection and military/high-reliability use. Housed in a shielded, hermetically sealed welded case (case style A01) with dimensions of 19.56 × 20.32 × 9.78 mm. Operates over a temperature range of -55°C to 100°C with a maximum RF input power of 0.5 W. Features a typical VSWR of 1.3:1 in pass and stop bands, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a center frequency of 50 MHz and a passband of 41 to 58 MHz, designed for 50Ω impedance applications such as harmonic rejection and military/high-reliability use. Housed in a shielded, hermetically sealed welded case (case style A01) with dimensions of 19.56 × 20.32 × 9.78 mm. Operates over a temperature range of -55°C to 100°C with a maximum RF input power of 0.5 W. Features a typical VSWR of 1.3:1 in pass and stop bands, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω - PIF-50+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
PIF-50+
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω PIF-50+
Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω

Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number PIF-50+
Product Name Lumped LC Band Pass Filter, 41 - 58 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω - BBP-70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LTCC Band Pass Filter, 4120 - 6440 MHz, 50Ω - BFCN-5151+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5151 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω - ZABP-141-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 141 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCN-5500+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8750 MHz
View Details
2 suppliers