BBP-70+ is a 50Ω elliptic bandpass filter with a passband of 63 to 77 MHz, designed for high-rejection applications such as image rejection and IF signal processing. It features a maximum insertion loss of 1.5 dB and a typical return loss of 16 dB. The filter operates over a temperature range of -55°C to 100°C and handles a maximum RF power input of 0.5 W. Mounted in a shielded FF55 case, it measures 3.00 × 1.50 × 0.20 inches with BNC connectors. It is RoHS compliant.
Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω
RF FILTER BAND PASS 70MHZ BNC
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-70+ | 3157-BBP-70+-ND |
| Product Name | Lumped LC Band Pass Filter, 63 - 77 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Filter Technology | Passive Filter | |
| Fc | 70 MHz |