Mini-Circuits Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω PIF-30+

Description
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a center frequency of 30 MHz and a passband of 25 to 35 MHz, designed for 50Ω impedance applications. Housed in a shielded, hermetically sealed welded case (CASE STYLE: A01) with dimensions of 19.56 × 20.32 × 9.78 × 10.16 × 9.40 × 10.16 mm for external features A through F, and 5.08 × 5.08 × 3.56 × 0.79 mm for G, H, J, K. Operates over a temperature range of -55°C to 100°C, supports up to 0.5 W RF power input, and maintains a typical VSWR of 1.3:1 in both passband and stopbands. RoHS compliant with hermetic sealing and pin configuration: input on pin 1, output on pin 6, and ground on pins 2, 3, 4, 5, 7, 8.

Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a center frequency of 30 MHz and a passband of 25 to 35 MHz, designed for 50Ω impedance applications. Housed in a shielded, hermetically sealed welded case (CASE STYLE: A01) with dimensions of 19.56 × 20.32 × 9.78 × 10.16 × 9.40 × 10.16 mm for external features A through F, and 5.08 × 5.08 × 3.56 × 0.79 mm for G, H, J, K. Operates over a temperature range of -55°C to 100°C, supports up to 0.5 W RF power input, and maintains a typical VSWR of 1.3:1 in both passband and stopbands. RoHS compliant with hermetic sealing and pin configuration: input on pin 1, output on pin 6, and ground on pins 2, 3, 4, 5, 7, 8.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω - PIF-30+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω
PIF-30+
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω PIF-30+
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω

Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number PIF-30+
Product Name Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-1300+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3200 MHz
View Details
2 suppliers
LTCC Band Pass Filter, 3300 - 3900 MHz, 50Ω - BFCN-3600+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
Lumped LC Band Pass Filter, 118 - 137 MHz, 50Ω - BPF-A127+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Surface Mount Band Pass Filter, 17.7 to 21.2 GHz, 50Ω - BFHK-1942+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 19.45 dB
View Details