The BFCN-3600+ is a 50 Ω LTCC bandpass filter covering 3300 to 3900 MHz with a center frequency of 3600 MHz. It features a typical insertion loss of 1.3 dB within the passband, a VSWR of 1.3:1 typical, and flat group delay of ±33 ps. The filter is housed in an FV1206 surface-mount package measuring 0.126 in × 0.063 in × 0.037 in, with wrap-around terminations for reliable solderability and rugged performance. It operates from -55°C to 100°C, supports up to 1.5 W RF power input, and includes hermetic sealing. Rejection exceeds 20 dB below 1850 MHz and above 5000 MHz. The device is RoHS compliant.
The BFCN-3600+ LTCC Bandpass Filter is constructed using multilayer ceramic technology to achieve miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 3600 MHz ±300 MHz, these units offer low insertion loss and good rejection at the band reject edges.
3.6GHz Center Band Pass Ceramic Filter 600MHz 50Ohm 4-SMD, No Lead
3.6GHz Center Band Pass Ceramic Filter 600MHz 50Ohm 4-SMD, No Lead
3.6GHz Center Band Pass Ceramic Filter 600MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 722665-BFCN-3600+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 16+/17+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 3300 - 39
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-3600+ | 3157-BFCN-3600+CT-ND | BFCN-3600+ | BFCN-3600+ |
| Product Name | LTCC Band Pass Filter, 3300 - 3900 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-3600+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 3600 dB | 1.8 dB | 1.8 dB |