Mini-Circuits Ceramic Resonator Band Pass Filter, 1680 - 1960 MHz, 50Ω CBP-1820F+

Description
CBP-1820F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Inter- national mobile telecommunications (IMT) and public cellular network.
Request a Quote
Description
CBP-1820F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Inter- national mobile telecommunications (IMT) and public cellular network.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBP-1820F+ is a surface mount bandpass filter designed for L-band, IMT, and public cellular network applications, featuring a coaxial-ceramic-resonator architecture in a shielded KV1710 package measuring 26.67 x 22.23 x 7.06 mm. It operates with a center frequency of 1820 MHz, a passband of 1680 to 1960 MHz, and a maximum insertion loss of 2.5 dB, maintaining a VSWR of 2.3:1 or better within the passband. The filter provides at least 20 dB insertion loss in the lower stopband (DC to 1510 MHz) and at least 20 dB in the upper stopband (2170 to 3000 MHz). It supports a maximum RF power input of 1 W and operates over a temperature range of -40°C to 85°C. The part is RoHS compliant and features low VSWR and high selectivity from a six-pole design.

Datasheet Summary
Powered by GS/AI

CBP-1820F+ is a surface mount bandpass filter designed for L-band, IMT, and public cellular network applications, featuring a coaxial-ceramic-resonator architecture in a shielded KV1710 package measuring 26.67 x 22.23 x 7.06 mm. It operates with a center frequency of 1820 MHz, a passband of 1680 to 1960 MHz, and a maximum insertion loss of 2.5 dB, maintaining a VSWR of 2.3:1 or better within the passband. The filter provides at least 20 dB insertion loss in the lower stopband (DC to 1510 MHz) and at least 20 dB in the upper stopband (2170 to 3000 MHz). It supports a maximum RF power input of 1 W and operates over a temperature range of -40°C to 85°C. The part is RoHS compliant and features low VSWR and high selectivity from a six-pole design.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1680 - 1960 MHz, 50Ω - CBP-1820F+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1680 - 1960 MHz, 50Ω
CBP-1820F+
Ceramic Resonator Band Pass Filter, 1680 - 1960 MHz, 50Ω CBP-1820F+
CBP-1820F+ is a coaxial-ceramic-reso nator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Inter- national mobile telecommunications (IMT) and public cellular network.

CBP-1820F+ is a coaxial-ceramic-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has low insertion loss with high rejection and low VSWR for use in L-band application, Inter- national mobile telecommunications (IMT) and public cellular network.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1820F+
Product Name Ceramic Resonator Band Pass Filter, 1680 - 1960 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 154.32 - 214.32 MHz, 50Ω - ZABP-184-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 184 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1590 - 1610 MHz, 50Ω - CBP4-1600A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Filters - 3157-HFCN-5500D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8750 MHz
View Details
2 suppliers
Thin Film SMT Band Pass Filter, 7.75 - 8.4 GHz, 50Ω - ABF-8R075G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8075 dB
View Details
2 suppliers