Mini-Circuits Filters - RF Filters EQY-6-63+

Description
Win Source Part Number: 1057386-EQY-6-63+ Category: Filters>RF Filters Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Package / Case: 8-TFDFN Exposed Pad Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Mini-Circuits Other Names: 3157-EQY-6-63+TR,315 7-EQY-6-63+DKR,3157- EQY-6-63+CT
Request a Quote Datasheet
Description
Win Source Part Number: 1057386-EQY-6-63+ Category: Filters>RF Filters Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Package / Case: 8-TFDFN Exposed Pad Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Mini-Circuits Other Names: 3157-EQY-6-63+TR,315 7-EQY-6-63+DKR,3157- EQY-6-63+CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
EQY-6-63+
Filters - RF Filters EQY-6-63+
Win Source Part Number: 1057386-EQY-6-63+ Category: Filters>RF Filters Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Package / Case: 8-TFDFN Exposed Pad Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Mini-Circuits Other Names: 3157-EQY-6-63+TR,315 7-EQY-6-63+DKR,3157- EQY-6-63+CT

Win Source Part Number: 1057386-EQY-6-63+
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Package / Case: 8-TFDFN Exposed Pad
Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Mini-Circuits
Other Names: 3157-EQY-6-63+TR,3157-EQY-6-63+DKR,3157-EQY-6-63+CT

Buy Now Datasheet
RF Filters - 3157-EQY-6-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-6-63+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-6-63+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - EQY-6-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-6-63+
RF Filters EQY-6-63+
RF FILTER 6.5 DB 8TFDFN

RF FILTER 6.5 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-6-63+ 3157-EQY-6-63+DKR-ND EQY-6-63+
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
RF Filters - AEQ3055-10 - ODG (Origin Data Global)
Specs
Package Type Surface Mount
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 1.62 - 6.78 GHz Bandpass Filter - MFBP-00040CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1620 to 6780 MHz
View Details