The PHA2-13HLN+ is a dual-matched 50Ω MMIC power amplifier operating from 10 to 500 MHz, designed for applications requiring high gain, low noise, and high linearity. It features a typical gain of 21.8 dB, a noise figure of 1.8 dB, an output P1dB of +30.2 dBm, and an output second-order intercept of +88 dBm. The device operates from a +8 V supply voltage for each amplifier path, drawing 490 mA at P1dB, and is housed in a 4×4 mm 16-lead QFN-style package with an exposed ground paddle for optimal thermal and electrical performance.
Mini-Circuits’ PHA2-13HLN+ is a dual-matched E-pHEMT-based wideband MMIC power amplifier with high gain and high output IP2 when implemented in a balanced configuration. Operating from 10 to 500 MHz, this amplifier features typical 1.8 dB noise figure, 21.8 dB gain, +30.2 dBm P1dB, and +88 dBm OIP2. This device requires a +8 V supply voltage for each amplifier path and is matched to 50Ω in a small 4x4 mm 16-Lead QFN-style package for easy integration into dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | PHA2-13HLN+ |
| Product Name | SMT MMIC, Dual Matched Medium Power Amplifier, 10 MHz to 500 MHz, 50Ω, 4x4 mm QFN Style Package |
| Amplifier Type | Power Amplifier |