The PBP-60+ is a 50Ω elliptic bandpass filter designed for 55 to 67 MHz operation with a maximum insertion loss of 1.5 dB, a 20 dB bandwidth of 49.8 to 70.5 MHz, and a passband VSWR of 1.7:1. It features a rugged, hermetically sealed shielded case in outline style A01 with dimensions 19.56 × 20.32 × 9.78 mm and plug-in pin connections for input, output, and ground. The filter operates from -55°C to 100°C with a maximum RF power input of 0.5 W, and is RoHS compliant.
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω
LUMPED LC BPF, 55 - 67 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | PBP-60+ | 3157-PBP-60+-ND |
| Product Name | Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Filter Technology | Passive Filter | |
| Fc | 60 MHz |