Mini-Circuits Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω PBP-35N+

Description
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a 30 to 40 MHz passband, 50Ω impedance, and elliptic response. It features a rugged, hermetically sealed shielded case with dimensions of 0.77" × 0.40" × 0.40", operates from -40°C to 85°C, and handles up to 0.5W RF power at 25°C. Typical VSWR is 1.2:1 in the passband. The unit is RoHS compliant and mounted via an 8-pin connector with ground connections on pins 2, 3, 4, 5, 6, 7 and case grounding shared with these pins.

Datasheet Summary
Powered by GS/AI

Plug-in bandpass filter with a 30 to 40 MHz passband, 50Ω impedance, and elliptic response. It features a rugged, hermetically sealed shielded case with dimensions of 0.77" × 0.40" × 0.40", operates from -40°C to 85°C, and handles up to 0.5W RF power at 25°C. Typical VSWR is 1.2:1 in the passband. The unit is RoHS compliant and mounted via an 8-pin connector with ground connections on pins 2, 3, 4, 5, 6, 7 and case grounding shared with these pins.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω - PBP-35N+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
PBP-35N+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω PBP-35N+
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω

Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number PBP-35N+
Product Name Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 1000 - 1200 MHz, 50Ω - SXBP-1100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1100 dB
View Details
2 suppliers
LTCC Band Pass Filter, 4900 - 5900 MHz, 50Ω - BPJC-542R+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω - BFCV-2895+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2895 dB
View Details
2 suppliers
RF Filters - 3157-BHP-400+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1798 MHz
View Details