Mini-Circuits 7000 MHZ Attenuator PAT-20+

Description
20 DB SMT FIXED ATT, DC-7000 MHZ Product overview: PAT-20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-20+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 DB SMT FIXED ATT, DC-7000 MHZ Product overview: PAT-20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-20+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 MHZ Attenuator - 852-PAT-20+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7000 MHZ Attenuator
852-PAT-20+
7000 MHZ Attenuator 852-PAT-20+
20 DB SMT FIXED ATT, DC-7000 MHZ Product overview: PAT-20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-20+ can be used for catalog matching and distributor lookup.

20 DB SMT FIXED ATT, DC-7000 MHZ Product overview: PAT-20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-20+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-PAT-20+DKR-ND - DigiKey
Thief River Falls, MN, United States
20 DB SMT FIXED ATT, DC-7000 MHZ

20 DB SMT FIXED ATT, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-20+TR-ND - DigiKey
Thief River Falls, MN, United States
20 DB SMT FIXED ATT, DC-7000 MHZ

20 DB SMT FIXED ATT, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-20+CT-ND - DigiKey
Thief River Falls, MN, United States
20 DB SMT FIXED ATT, DC-7000 MHZ

20 DB SMT FIXED ATT, DC-7000 MHZ

Buy Now Datasheet
Attenuators - PAT-20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT-20+
Attenuators PAT-20+
RF Attenuators 20dB 0 Hz ~ 7 GHz 50 Ohms 1W 4-SMD, Flat Leads

RF Attenuators 20dB 0 Hz ~ 7 GHz 50 Ohms 1W 4-SMD, Flat Leads

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-PAT-20+ 3157-PAT-20+DKR-ND PAT-20+
Product Name 7000 MHZ Attenuator Attenuators Attenuators
Frequency 0.0 to 7 GHz 0.0 to 7 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details