Mini-Circuits Attenuators PAT-12+

Description
12 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet
Description
12 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-12+DKR-ND - DigiKey
Thief River Falls, MN, United States
12 DB SMT FXD ATTEN, DC-7000 MHZ

12 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-12+TR-ND - DigiKey
Thief River Falls, MN, United States
12 DB SMT FXD ATTEN, DC-7000 MHZ

12 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-12+CT-ND - DigiKey
Thief River Falls, MN, United States
12 DB SMT FXD ATTEN, DC-7000 MHZ

12 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-PAT-12+DKR-ND
Product Name Attenuators
Attenuation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-GAT-8+DKR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details
2 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details