The TC9-1-75X+ is a surface-mount RF transformer designed for impedance matching in the 0.3 to 475 MHz range with a 9:1 step-down ratio and 75Ω primary impedance. It is packaged in a plastic AT1521 case measuring 3.81 × 3.81 × 4.06 mm with leads, and has a maximum thickness of 0.33 mm. The device supports an operating temperature range of -20°C to 85°C, a maximum RF power of 0.25 W, and a DC current limit of 30 mA. Insertion loss is 0.4 dB typical in the mid-band, with return loss improving to 23 dB typical within the 0.9 to 370 MHz range. The part is RoHS compliant and aqueous washable.
1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω
RF Balun 300kHz ~ 475MHz 8:75 5-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC9-1-75X+ | 3157-TC9-1-75X+TR-ND |
| Product Name | 1:0.11 CORE & WIRE Transformer, 0.3 - 475 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Down Transformer |