T4-6T-X65+ is a 1:4 impedance ratio RF transformer for impedance matching and push-pull amplifier applications, operating from 0.02 to 250 MHz with 50Ω characteristic impedance. It uses a plug-in case style X65 with dimensions 7.62 × 6.86 × 5.84 mm and gull-wing leads. Maximum ratings include 0.25W RF power and 30mA DC current, with operating temperature from -20°C to 85°C and storage temperature from -55°C to 100°C. The part is RoHS compliant. Insertion loss is 0.26 dB at 1 GHz and return loss exceeds 14 dB above 10 MHz. Pin connections define primary (4, 6) and secondary (1, 2, 3) terminals, with pin 5 unused.
1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | T4-6T-X65+ | 3157-T4-6T-X65+-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.02 - 250 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |