Mini-Circuits 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω TC4-14G2+

Description
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
Request a Quote
Description
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching and push-pull amplifiers, operating from 200 to 1400 MHz with a 4:1 impedance ratio and 50 Ω characteristic impedance. Housed in AT224-3 case with dimensions of 3.81 × 3.81 × 3.81 mm, it supports operating temperatures from -20°C to +85°C, storage temperatures from -55°C to +100°C, and handles up to 0.25 W RF power and 30 mA DC current. Insertion loss is 1.0 dB typ. between 800 and 1100 MHz, and return loss exceeds 5 dB across the band. Aqueous washable and compatible with RoHS solder systems.

Datasheet Summary
Powered by GS/AI

Surface mount RF transformer for impedance matching and push-pull amplifiers, operating from 200 to 1400 MHz with a 4:1 impedance ratio and 50 Ω characteristic impedance. Housed in AT224-3 case with dimensions of 3.81 × 3.81 × 3.81 mm, it supports operating temperatures from -20°C to +85°C, storage temperatures from -55°C to +100°C, and handles up to 0.25 W RF power and 30 mA DC current. Insertion loss is 1.0 dB typ. between 800 and 1100 MHz, and return loss exceeds 5 dB across the band. Aqueous washable and compatible with RoHS solder systems.

Suppliers

Company
Product
Description
Supplier Links
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω - TC4-14G2+ - Mini-Circuits
Brooklyn, NY, United States
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω
TC4-14G2+
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω TC4-14G2+
1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω

1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-TC4-14G2+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 200MHz ~ 1.4GHz 1:4 6-SMD (5 Leads), Flat Lead

RF Balun 200MHz ~ 1.4GHz 1:4 6-SMD (5 Leads), Flat Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number TC4-14G2+ 3157-TC4-14G2+TR-ND
Product Name 1:4 CORE & WIRE Transformer, 200 - 1400 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 10 - 1500 MHz, 75Ω - ADTL1-15-75+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 LTCC Transformer, 650 - 1250 MHz, 50Ω - TCN4-13+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.8 - 500 MHz, 50Ω - TX1-R5+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:2.5 CORE & WIRE Transformer, 0.01 - 50 MHz, 50Ω - TT2.5-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details