Mini-Circuits 1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω NCS1-292+

Description
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω
Request a Quote Datasheet
Description
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω - NCS1-292+ - Mini-Circuits
Brooklyn, NY, United States
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω
NCS1-292+
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω NCS1-292+
1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω

1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS1-292+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead

RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS1-292+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead

RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Balun - 3157-NCS1-292+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead

RF Balun 1.65GHz ~ 2.85GHz 50 / 50Ohm 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS1-292+ 3157-NCS1-292+DKR-ND
Product Name 1:1 LTCC Transformer, 1650 - 2850 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 5-1800 MHz, 2W, 75Ω - TC1-182T-75H+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:8 CORE & WIRE Transformer, 0.15 - 250 MHz, 50Ω - T8-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 700 - 2800 MHz, 50Ω - TCW2-282+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - TMO-2-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers