Mini-Circuits 1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω NCS2-622+

Description
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-622+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 5600 to 6200 MHz applications such as WLAN, WiMAX, and radar. It features LTCC construction, a miniature GE0805C-1 case measuring 0.079" x 0.049" x 0.033", and operates from -40°C to 85°C with a maximum RF power of 3W, derating linearly to 2W at 85°C. Typical amplitude unbalance is 0.6 dB and phase unbalance is 6 degrees across the band. It is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The NCS2-622+ is a ceramic balun RF transformer with a 1:2 impedance ratio, designed for 5600 to 6200 MHz applications such as WLAN, WiMAX, and radar. It features LTCC construction, a miniature GE0805C-1 case measuring 0.079" x 0.049" x 0.033", and operates from -40°C to 85°C with a maximum RF power of 3W, derating linearly to 2W at 85°C. Typical amplitude unbalance is 0.6 dB and phase unbalance is 6 degrees across the band. It is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω - NCS2-622+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω
NCS2-622+
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω NCS2-622+
1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω

1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-622+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 5.6GHz ~ 6.2GHz 1:2 6-SMD, No Lead

RF Balun 5.6GHz ~ 6.2GHz 1:2 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-622+ 3157-NCS2-622+TR-ND
Product Name 1:2 LTCC Transformer, 5600 - 6200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω - TCW1-33+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω - ADT1.5-122+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers