Mini-Circuits 1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω ADT1.5-122+

Description
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω
Request a Quote
Description
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADT1.5-122+ is a surface mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 20 to 1200 MHz with a 50Ω primary impedance and a 1.5:1 turns ratio. It is packaged in a CD542 case measuring 7.87 × 6.91 × 5.59 mm, with a height of 2.54 mm. The device offers typ. insertion loss of 2 dB from 20 to 1200 MHz, typ. return loss of 19 dB within its 1 dB bandwidth, and amplitude and phase unbalance of 0.25 dB and 1.0 degree respectively from 50 to 1000 MHz. It operates from -40°C to +85°C, supports 0.5 W RF power and 30 mA DC current, and is aqueous washable.

Datasheet Summary
Powered by GS/AI

The ADT1.5-122+ is a surface mount RF transformer designed for impedance matching and balanced amplifier applications, operating from 20 to 1200 MHz with a 50Ω primary impedance and a 1.5:1 turns ratio. It is packaged in a CD542 case measuring 7.87 × 6.91 × 5.59 mm, with a height of 2.54 mm. The device offers typ. insertion loss of 2 dB from 20 to 1200 MHz, typ. return loss of 19 dB within its 1 dB bandwidth, and amplitude and phase unbalance of 0.25 dB and 1.0 degree respectively from 50 to 1000 MHz. It operates from -40°C to +85°C, supports 0.5 W RF power and 30 mA DC current, and is aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω - ADT1.5-122+ - Mini-Circuits
Brooklyn, NY, United States
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω
ADT1.5-122+
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω ADT1.5-122+
1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω

1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-ADT1.5-122+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 1.2GHz 1:1.5 6-SMD, Flat Leads

RF Balun 20MHz ~ 1.2GHz 1:1.5 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT1.5-122+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 1.2GHz 1:1.5 6-SMD, Flat Leads

RF Balun 20MHz ~ 1.2GHz 1:1.5 6-SMD, Flat Leads

Buy Now Datasheet
Balun - 3157-ADT1.5-122+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 20MHz ~ 1.2GHz 1:1.5 6-SMD, Flat Leads

RF Balun 20MHz ~ 1.2GHz 1:1.5 6-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number ADT1.5-122+ 3157-ADT1.5-122+TR-ND
Product Name 1:1.5 CORE & WIRE Transformer, 20 - 1200 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 5 - 1800 MHz, 75Ω - TC1-182T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 0.3 - 300 MHz, 50Ω - ADTT1-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCL1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:2 CORE & WIRE Transformer, 2600 - 11000 MHz, 50Ω - SBTX2-113-2W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers