Mini-Circuits 1:2 LTCC Transformer, 390 - 590 MHz, 50Ω NCS2-62+

Description
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω
Request a Quote
Description
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS2-62+ is a 1:2 impedance ratio ceramic balun RF transformer designed for 50Ω applications in the 390 to 590 MHz range. It uses LTCC construction in a miniature 0805 case measuring 0.079" x 0.049" x 0.033". The device exhibits typ. 0.8 dB insertion loss and 5° phase unbalance over the band, with amplitude unbalance of 0.8 dB max. It operates from -55°C to 125°C and handles up to 2 W RF power at 25°C, derating linearly to 1 W at 125°C. The part is RoHS compliant and aqueous washable.

Datasheet Summary
Powered by GS/AI

The NCS2-62+ is a 1:2 impedance ratio ceramic balun RF transformer designed for 50Ω applications in the 390 to 590 MHz range. It uses LTCC construction in a miniature 0805 case measuring 0.079" x 0.049" x 0.033". The device exhibits typ. 0.8 dB insertion loss and 5° phase unbalance over the band, with amplitude unbalance of 0.8 dB max. It operates from -55°C to 125°C and handles up to 2 W RF power at 25°C, derating linearly to 1 W at 125°C. The part is RoHS compliant and aqueous washable.

Suppliers

Company
Product
Description
Supplier Links
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω - NCS2-62+ - Mini-Circuits
Brooklyn, NY, United States
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω
NCS2-62+
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω NCS2-62+
1:2 LTCC Transformer, 390 - 590 MHz, 50Ω

1:2 LTCC Transformer, 390 - 590 MHz, 50Ω

Supplier's Site Datasheet
Balun - 3157-NCS2-62+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad

RF Balun 390MHz ~ 590MHz 1:2 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Transformers Transformers
Product Number NCS2-62+ 3157-NCS2-62+TR-ND
Product Name 1:2 LTCC Transformer, 390 - 590 MHz, 50Ω Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-613-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:2 LTCC Transformer, 12000 - 18000 MHz, 50Ω - NCR2-183+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
1:3 CORE & WIRE Transformer, 0.05 - 200 MHz, 50Ω - TT4-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:2 LTCC Transformer, 3300 - 3900 MHz, 50Ω - TCW2-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers