Mini-Circuits' TRS2-1T-75+ is a 75Ω surface mount balanced-to-balanced
Mini-Circuits’ TRS2-1T-75+ is a 75Ω surface mount balanced-to-balanced
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD Module
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD Module
RF Balun 5MHz ~ 1.2GHz 1:2 4-SMD Module
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TRS2-1T-75+ | 3157-TRS2-1T-75+TR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 5 - 1200 MHz, 75Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer | |
| Standards | RoHS |