Mini-Circuits 1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω SYTX3-41-80W+

Description
Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is capable of handling RF input power up to 80W. It provides low insertion loss (0.2 dB) as well as good matching VSWR 1.57:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 1.22 x 0.93 x 0.47", ideal for dense circuit board layouts.
Request a Quote
Description
Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is capable of handling RF input power up to 80W. It provides low insertion loss (0.2 dB) as well as good matching VSWR 1.57:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 1.22 x 0.93 x 0.47", ideal for dense circuit board layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYTX3-41-80W+ is a surface-mount RF transformer with a 1:3 impedance ratio, covering 5 to 40 MHz, and rated for 80 W input power. It features DC isolation between input and output, a typical insertion loss of 0.2 dB, and a primary return loss of at least 13 dB. Housed in a shielded package measuring 1.22 x 0.93 x 0.47 inches, it is designed for dense PCB layouts. The operating temperature range is 0°C to +40°C, with storage from -55°C to +100°C. The unit complies with RoHS standards and meets environmental rating ENV02T4.

Datasheet Summary
Powered by GS/AI

The SYTX3-41-80W+ is a surface-mount RF transformer with a 1:3 impedance ratio, covering 5 to 40 MHz, and rated for 80 W input power. It features DC isolation between input and output, a typical insertion loss of 0.2 dB, and a primary return loss of at least 13 dB. Housed in a shielded package measuring 1.22 x 0.93 x 0.47 inches, it is designed for dense PCB layouts. The operating temperature range is 0°C to +40°C, with storage from -55°C to +100°C. The unit complies with RoHS standards and meets environmental rating ENV02T4.

Suppliers

Company
Product
Description
Supplier Links
1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω - SYTX3-41-80W+ - Mini-Circuits
Brooklyn, NY, United States
1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω
SYTX3-41-80W+
1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω SYTX3-41-80W+
Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is capable of handling RF input power up to 80W. It provides low insertion loss (0.2 dB) as well as good matching VSWR 1.57:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 1.22 x 0.93 x 0.47", ideal for dense circuit board layouts.

Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is capable of handling RF input power up to 80W. It provides low insertion loss (0.2 dB) as well as good matching VSWR 1.57:1. Featuring core and wire construction mounted on PCB, the unit comes enclosed in a miniature, shielded package measuring just 1.22 x 0.93 x 0.47", ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Transformers
Product Number SYTX3-41-80W+
Product Name 1:3 CORE & WIRE Transformer, 5 - 40 MHz, 50Ω
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 0.015 - 300 MHz, 50Ω - T1-6T-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details