ADT4-6T+ is a surface-mount RF transformer for impedance matching and balanced amplifiers, operating from 0.06 to 300 MHz with a 50 Ω characteristic impedance. It has a 1:4 turns ratio, 0.25 W maximum RF power, and 30 mA DC current rating. The operating temperature range is -20°C to 85°C, with storage from -55°C to 100°C. It features typ. 0.1 dB amplitude unbalance and 24 dB return loss within the 1 dB bandwidth. The package is case style CD637, measuring 7.87 × 6.91 × 2.54 mm. It is RoHS compliant and aqueous washable.
1:4 CORE & WIRE Transformer, 0.06 - 300 MHz, 50Ω
RF Balun 6kHz ~ 300MHz 1:4 6-SMD, Flat Leads
RF Balun 6kHz ~ 300MHz 1:4 6-SMD, Flat Leads
RF Balun 6kHz ~ 300MHz 1:4 6-SMD, Flat Leads
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | ADT4-6T+ | 3157-ADT4-6T+CT-ND |
| Product Name | 1:4 CORE & WIRE Transformer, 0.06 - 300 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |