Skyworks Solutions, Inc. 699 to 748 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65372-11

Description
Please note: SKY65372-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11 The SKY65372-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65372-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote
Description
Please note: SKY65372-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11 The SKY65372-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65372-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, United States
699 to 748 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65372-11
699 to 748 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65372-11
Please note: SKY65372-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11 The SKY65372-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65372-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Please note: SKY65372-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67302-11

The SKY65372-11 is variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY65372-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Amplifiers
SKY65372-11
RF and Wireless - RF Amplifiers SKY65372-11
IC AMP GSM 699MHZ-748MHZ 16MCM

IC AMP GSM 699MHZ-748MHZ 16MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65372-11 SKY65372-11
Product Name 699 to 748 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 699 to 748 MHz 699 to 748 MHz
Minimum Gain 42 dB ? to 42 dB
Maximum Gain 42 dB 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB / MB / HB Diversity Receive Module - SKY53730-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
2 Watt InGaP HBT Power Amplifier ISM 600–1100 MHz Band - SKY65111-348LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 1100 MHz
Minimum Gain 40 dB
View Details
6 suppliers
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
RF Amplifiers - 863-1363-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
3 suppliers