Mini-Circuits 2X SMT Multiplier, Output Freq 140 - 3000 MHz LK-3000+

Description
2X SMT Multiplier, Output Freq 140 - 3000 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 140 - 3000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 140 - 3000 MHz - LK-3000+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 140 - 3000 MHz
LK-3000+
2X SMT Multiplier, Output Freq 140 - 3000 MHz LK-3000+
2X SMT Multiplier, Output Freq 140 - 3000 MHz

2X SMT Multiplier, Output Freq 140 - 3000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number LK-3000+
Product Name 2X SMT Multiplier, Output Freq 140 - 3000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 4575 - 7200 MHz - RMK-3-722+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details