Mini-Circuits Filters -RF Filters LFCV-1452+

Description
Manufacturer: Mini-Circuits Category: Filters -RF Filters Series: LFCV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 15.8GHz (Cutoff) Filter Type: Low Pass Insertion Loss: 1.9dB Mounting Type: Surface Mount Height (Max): 0.043" (1.10mm) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: Filters -RF Filters Series: LFCV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 15.8GHz (Cutoff) Filter Type: Low Pass Insertion Loss: 1.9dB Mounting Type: Surface Mount Height (Max): 0.043" (1.10mm) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -RF Filters - LFCV-1452+ - Win Source Electronics
Laguna Hills, CA, United States
Filters -RF Filters
LFCV-1452+
Filters -RF Filters LFCV-1452+
Manufacturer: Mini-Circuits Category: Filters -RF Filters Series: LFCV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 15.8GHz (Cutoff) Filter Type: Low Pass Insertion Loss: 1.9dB Mounting Type: Surface Mount Height (Max): 0.043" (1.10mm) Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Mini-Circuits
Category: Filters -RF Filters
Series: LFCV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 15.8GHz (Cutoff)
Filter Type: Low Pass
Insertion Loss: 1.9dB
Mounting Type: Surface Mount
Height (Max): 0.043" (1.10mm)
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
RF Filters - 3157-LFCV-1452+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 15.8GHZ 1210

RF FILTER LOW PASS 15.8GHZ 1210

Buy Now Datasheet
RF Filters - 3157-LFCV-1452+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 15.8GHZ 1210

RF FILTER LOW PASS 15.8GHZ 1210

Buy Now Datasheet
RF Filters - 3157-LFCV-1452+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 15.8GHZ 1210

RF FILTER LOW PASS 15.8GHZ 1210

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFCV-1452+ 3157-LFCV-1452+DKR-ND
Product Name Filters -RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B200LA0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 20000 MHz
View Details
LTCC Band Pass Filter, 10700 - 12700 MHz, 50Ω - BFCQ-1162+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.6 dB
View Details
2 suppliers
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details