Mini-Circuits Filters - RF Filters EQY-10-24+

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters>RF Filters Packaging: Tape and Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 105°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters>RF Filters Packaging: Tape and Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - EQY-10-24+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
EQY-10-24+
Filters - RF Filters EQY-10-24+
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters>RF Filters Packaging: Tape and Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: Filters>RF Filters
Packaging: Tape and Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 105°C

Buy Now Datasheet
RF Filters - 3157-EQY-10-24+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-10-24+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-10-24+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - EQY-10-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-10-24+
RF Filters EQY-10-24+
RF FILTER 10.2 DB 8TFDFN

RF FILTER 10.2 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-10-24+ 3157-EQY-10-24+CT-ND EQY-10-24+
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-8GHz – Low Pass Filter - UIYLPF3022A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9300 to 15000 MHz
View Details
FH-2600, 26 GHz Highpass Filter - FH-2600 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 26000 to 0.0 MHz
Package Type Connectorized
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details