9.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
9.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
9.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 877031-LFCN-9170+
Features: 9.8GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCN-9170+TR, 3157-LFCN-9170+DKR, 3157-LFCN-9170+CT
LTCC LOW PASS FILTER, DC - 9170
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Low Pass Filters |
| Product Number | 3157-LFCN-9170+TR-ND | LFCN-9170+ | LFCN-9170+ |
| Product Name | Ceramic Filters | Ceramic Filters - LFCN-9170+ | Ceramic Filters |
| Filter Technology | Passive Filter |