Mini-Circuits Ceramic Filters - LFCN-5000+ LFCN-5000+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 718981-LFCN-5000+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Alternative Parts (Cross-Reference): RFLPF3216090A0T; LFCN-5000; LFCN-5000D; Introduction Date: September 13, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 718981-LFCN-5000+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Alternative Parts (Cross-Reference): RFLPF3216090A0T; LFCN-5000; LFCN-5000D; Introduction Date: September 13, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCN-5000+
LFCN-5000+
Ceramic Filters - LFCN-5000+ LFCN-5000+
Manufacturer: Mini-Circuits Win Source Part Number: 718981-LFCN-5000+ Family Name: LFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 17+ Alternative Parts (Cross-Reference): RFLPF3216090A0T; LFCN-5000; LFCN-5000D; Introduction Date: September 13, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 718981-LFCN-5000+
Family Name: LFCN
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 17+
Alternative Parts (Cross-Reference): RFLPF3216090A0T; LFCN-5000; LFCN-5000D;
Introduction Date: September 13, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - 3157-LFCN-5000+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5000+CT-ND
Ceramic Filters 3157-LFCN-5000+CT-ND
5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-5000+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5000+DKR-ND
Ceramic Filters 3157-LFCN-5000+DKR-ND
5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-5000+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-5000+TR-ND
Ceramic Filters 3157-LFCN-5000+TR-ND
5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

5.58GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-5000+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-5000+
Ceramic Filters LFCN-5000+
LTCC LOW PASS FILTER, DC - 5000

LTCC LOW PASS FILTER, DC - 5000

Supplier's Site Datasheet
1206 RF Filters RoHS - 4071-LFCN-5000+ - Utmel Electronic Limited
Hong Kong, China
1206 RF Filters RoHS
4071-LFCN-5000+
1206 RF Filters RoHS 4071-LFCN-5000+
1206 RF Filters RoHS

1206 RF Filters RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters RF Filters and Microwave Filters
Product Number LFCN-5000+ 3157-LFCN-5000+CT-ND LFCN-5000+ 4071-LFCN-5000+
Product Name Ceramic Filters - LFCN-5000+ Ceramic Filters Ceramic Filters 1206 RF Filters RoHS
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2632130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 24000 to 30000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
LTCC SMT Band Pass Filter, 19.4 - 23.8 GHz, 50Ω - BFHK-2162+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Package Type Surface Mount
View Details
2 suppliers
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details