Anatech Electronics, Inc. 4300 MHz Absorptive Low Pass Filter AE4300LL9331-A

Description
4300 MHz Absorptive Low Pass Filter
Request a Quote
Description
4300 MHz Absorptive Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4300 MHz Absorptive Low Pass Filter - AE4300LL9331-A - Anatech Electronics, Inc.
Garfield, NJ, United States
4300 MHz Absorptive Low Pass Filter
AE4300LL9331-A
4300 MHz Absorptive Low Pass Filter AE4300LL9331-A
4300 MHz Absorptive Low Pass Filter

4300 MHz Absorptive Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4300LL9331-A
Product Name 4300 MHz Absorptive Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1550-1615 MHz Low Pass Filter - AE1615L9277 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1615 MHz
Insertion Loss 0.6000 dB
View Details
400 MHz LC Lowpass Filter - AE400L9090 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Return Loss 15 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
12000 MHz Suspended Stripline Low Pass Filter - AE12000SSL1054 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 12000 MHz
Insertion Loss 1 to 1.5 dB
View Details