Mini-Circuits RF Filters LFCG-900+

Description
1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCG-900+CT-ND - DigiKey
Thief River Falls, MN, United States
1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-900+TR-ND - DigiKey
Thief River Falls, MN, United States
1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-900+DKR-ND - DigiKey
Thief River Falls, MN, United States
1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCG-900+
LFCG-900+
Ceramic Filters - LFCG-900+ LFCG-900+
Manufacturer: Mini-Circuits Win Source Part Number: 877022-LFCG-900+ Features: 1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-900+CT, 3157-LFCG-900+TR, 3157-LFCG-900+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 877022-LFCG-900+
Features: 1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 8 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCG-900+CT, 3157-LFCG-900+TR, 3157-LFCG-900+DKR

Buy Now Datasheet
Ceramic Filters - LFCG-900+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-900+
Ceramic Filters LFCG-900+
LTCC LOW PASS FILTER, DC - 850 M

LTCC LOW PASS FILTER, DC - 850 M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCG-900+CT-ND LFCG-900+ LFCG-900+
Product Name RF Filters Ceramic Filters - LFCG-900+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film SMT Band Pass Filter, 6200 - 9800 MHz, 50Ω - ABF-8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8000 dB
View Details
2 suppliers
980 MHz LC Lowpass Filter - RoHS Compliant - AE980L9051-RS - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 980 MHz
Insertion Loss 0.3000 dB
View Details
Band Pass Filter - 5o26119630 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1215 to 1400 MHz
View Details