Mini-Circuits Ceramic Filters - LFCG-630+ LFCG-630+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 877021-LFCG-630+ Features: 780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-630+CT, 3157-LFCG-630+TR, 3157-LFCG-630+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 877021-LFCG-630+ Features: 780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-630+CT, 3157-LFCG-630+TR, 3157-LFCG-630+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - LFCG-630+
LFCG-630+
Ceramic Filters - LFCG-630+ LFCG-630+
Manufacturer: Mini-Circuits Win Source Part Number: 877021-LFCG-630+ Features: 780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-630+CT, 3157-LFCG-630+TR, 3157-LFCG-630+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 877021-LFCG-630+
Features: 780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 8 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCG-630+CT, 3157-LFCG-630+TR, 3157-LFCG-630+DKR

Buy Now Datasheet
RF Filters - 3157-LFCG-630+DKR-ND - DigiKey
Thief River Falls, MN, United States
780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-630+CT-ND - DigiKey
Thief River Falls, MN, United States
780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-630+TR-ND - DigiKey
Thief River Falls, MN, United States
780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

780MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFCG-630+ 3157-LFCG-630+DKR-ND
Product Name Ceramic Filters - LFCG-630+ RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1904SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details