Anatech Electronics, Inc. 2500 MHz Low Pass Filter AE2500L9290

Description
2500 MHz Low Pass Filter
Request a Quote
Description
2500 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Low Pass Filter - AE2500L9290 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Low Pass Filter
AE2500L9290
2500 MHz Low Pass Filter AE2500L9290
2500 MHz Low Pass Filter

2500 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500L9290
Product Name 2500 MHz Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
9500 MHz Suspended Stripline Low Pass Filter - AE9500SSL1049 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9500 MHz
Insertion Loss 1 to 1.5 dB
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details