Mini-Circuits RF Filters LFCG-3000+

Description
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-LFCG-3000+DKR-ND - DigiKey
Thief River Falls, MN, United States
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-3000+TR-ND - DigiKey
Thief River Falls, MN, United States
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-3000+CT-ND - DigiKey
Thief River Falls, MN, United States
3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

3.46GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCG-3000+
LFCG-3000+
Ceramic Filters - LFCG-3000+ LFCG-3000+
Manufacturer: Mini-Circuits Win Source Part Number: 847639-LFCG-3000+ Features: Ceramic Filter Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-LFCG-3000+CT, 3157-LFCG-3000+DKR, 3157-LFCG-3000+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 847639-LFCG-3000+
Features: Ceramic Filter
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-LFCG-3000+CT, 3157-LFCG-3000+DKR, 3157-LFCG-3000+TR

Buy Now Datasheet
Ceramic Filters - LFCG-3000+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-3000+
Ceramic Filters LFCG-3000+
LTCC LOW PASS FILTER, DC - 3000

LTCC LOW PASS FILTER, DC - 3000

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCG-3000+DKR-ND LFCG-3000+ LFCG-3000+
Product Name RF Filters Ceramic Filters - LFCG-3000+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26106731 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 390 to 470 MHz
View Details
RF Filters - 2312-QPQ1909TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details